Search
Filters

LM3S611-IGZ50-C2

Part No : LM3S611-IGZ50-C2
Manufacturer : Texas Instruments
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 32KB FLASH 48VQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 74 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-VQFN (7x7)
Win Source Part Number 139915-LM3S611-IGZ50-C2
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
The Texas Instruments LM3S611-IGZ50-C2, a 32-Bit microcontrollers, offers 32KB (32K x 8) of FLASH program memory, with 32 i/o ports. The core processor of the LM3S611-IGZ50-C2 is ARM Cortex-M3, operated with a 50MHz reference frequency. The component accepts supply voltages ranging from 3 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The LM3S611-IGZ50-C2 comes in 48-VQFN (7x7) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-VQFN (7x7)
Win Source Part Number 139915-LM3S611-IGZ50-C2
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM3S611-IGZ50-C2
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
LM3S611-IGZ50-C2 Price

LM3S611-IGZ50-C2 Datasheet
LM3S611-IGZ50-C2 Application

LM3S611-IGZ50-C2 Replacement
LM3S611-IGZ50-C2 Pdf

LM3S611-IGZ50-C2 Pinout
LM3S611-IGZ50-C2 Image

LM3S611-IGZ50-C2 Picture
LM3S611-IGZ50-C2 In Stock

LM3S611-IGZ50-C2 Distributor
LM3S611-IGZ50-C2 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
NPN high-voltage transistor
4
Multilayer Chip Inductors (LK series)
60
LM809/LM810 3-Pin Microprocessor Reset Circuits | IC CIRC RESET MICROPWR SOT23-3
32
SMD Power Inductors
97
FIXED IND 6.8MH 180MA 9.8 OHM TH
700
ADJUSTABLE PRECISION SHUNT REGULATORS
900

Top Sellers