Search
Filters

LM3S611-IQN50-C2T

Part No :
LM3S611-IQN50-C2T
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT 32KB FLASH 48LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,308 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 123254-LM3S611-IQN50-C2T
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
The Texas Instruments LM3S611-IQN50-C2T, a 32-Bit microcontrollers, offers 32KB (32K x 8) of FLASH program memory, with 32 i/o ports. The core processor of the LM3S611-IQN50-C2T is ARM Cortex-M3, operated with a 50MHz reference frequency. The component accepts supply voltages ranging from 3 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The LM3S611-IQN50-C2T comes in 48-LQFP (7x7) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 123254-LM3S611-IQN50-C2T
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM3S611-IQN50-C2T
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
LM3S611-IQN50-C2T Price

LM3S611-IQN50-C2T Datasheet
LM3S611-IQN50-C2T Application

LM3S611-IQN50-C2T Replacement
LM3S611-IQN50-C2T Pdf

LM3S611-IQN50-C2T Pinout
LM3S611-IQN50-C2T Image

LM3S611-IQN50-C2T Picture
LM3S611-IQN50-C2T In Stock

LM3S611-IQN50-C2T Distributor
LM3S611-IQN50-C2T Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC BUS TRANSCEIVER 8BIT 20DIP
73
HALF-BRIDGE DRIVER | IC HALF BRIDGE DRIVER 8-SOIC
104
IC FPGA 46 I/O 64TQFP
30
IC RES-PROG TEMP SWITCH SOT23-6
4
IC OPAMP VFB 3.6MHZ RRO 16LFCSP
665
SCHOTTKY RECTIFIER 40 Amp
645

Top Sellers