Search
Filters

LM3S617-IGZ50-C2

Part No : LM3S617-IGZ50-C2
Manufacturer : Texas Instruments
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 32KB FLASH 48VQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 101 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 30
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-VQFN (7x7)
Win Source Part Number 138929-LM3S617-IGZ50-C2
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
The Texas Instruments LM3S617-IGZ50-C2, a 32-Bit microcontrollers, offers 32KB (32K x 8) of FLASH program memory, with 30 i/o ports. The core processor of the LM3S617-IGZ50-C2 is ARM Cortex-M3, operated with a 50MHz reference frequency. The component accepts supply voltages ranging from 3 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The LM3S617-IGZ50-C2 comes in 48-VQFN (7x7) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 30
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-VQFN (7x7)
Win Source Part Number 138929-LM3S617-IGZ50-C2
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM3S617-IGZ50-C2
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
LM3S617-IGZ50-C2 Price

LM3S617-IGZ50-C2 Datasheet
LM3S617-IGZ50-C2 Application

LM3S617-IGZ50-C2 Replacement
LM3S617-IGZ50-C2 Pdf

LM3S617-IGZ50-C2 Pinout
LM3S617-IGZ50-C2 Image

LM3S617-IGZ50-C2 Picture
LM3S617-IGZ50-C2 In Stock

LM3S617-IGZ50-C2 Distributor
LM3S617-IGZ50-C2 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC LASER DVR 1.25G OC3/12 24QFN
930
IC DAC 16BIT V-OUT 14SOIC
10
TRANS PNP DARL 150V 10A TO-3P
14
TVS DIODE 17.1VWM 27.7VC 1.5KE
6000
IC AMP AUD PWR 20W STER 48HTQFP
3837
DUAL POWER-DISTRIBUTION SWITCHES
88
MODULE PIP 12VIN 10A ADJ 10SMD
149

Top Sellers