Search
Filters

LPC11U37FBD64/501

Part No :
LPC11U37FBD64/501
Manufacturer :
NXP
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT 128KB FLASH 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
9+
$5.760
$51.840
25+
$4.874
$121.850
35+
$4.727
$165.445
45+
$4.579
$206.055
60+
$4.431
$265.860
80+
$3.988
$319.040
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 100 pieces can ship immediately
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 54
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 12K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 135989-LPC11U37FBD64/501,
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
The NXP LPC11U37FBD64/501,, a 32-Bit microcontrollers, offers 128KB (128K x 8) of FLASH program memory, with 54 i/o ports. The core processor of the LPC11U37FBD64/501, is ARM Cortex-M0, operated with a 50MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The LPC11U37FBD64/501, comes in 64-LQFP (10x10) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 54
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 12K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 135989-LPC11U37FBD64/501,
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LPC11U37FBD64/501
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
LPC11U37FBD64/501 Price

LPC11U37FBD64/501 Datasheet
LPC11U37FBD64/501 Application

LPC11U37FBD64/501 Replacement
LPC11U37FBD64/501 Pdf

LPC11U37FBD64/501 Pinout
LPC11U37FBD64/501 Image

LPC11U37FBD64/501 Picture
LPC11U37FBD64/501 In Stock

LPC11U37FBD64/501 Distributor
LPC11U37FBD64/501 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
QUADRUPLE 2-INPUT POSITIVE-NOR GATES | IC GATE NOR 4CH 2-INP 14TSSOP
340
400 W Transient Voltage Suppressor
6459
IC REG LDO 3.6V D2PAK
174
5MM POWER KEY 4P PLUG HSG RED
850
IC PWM BOOST FLYBACK CM 8SOIC
1397

Top Sellers