LPC2364FBD100

Part No :
LPC2364FBD100
Manufacturer :
NXP
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT 128KB FLASH 100LQFP
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
1+
$205.1620
$205.162
2+
$185.8070
$371.614
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1 pieces
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
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 72MHz
Number of I/O 70
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 34K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 6x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 086652-LPC2364FBD100
Family Name LPC2364
Introduction Date May 12, 2006
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
XRM42L432PZT; RM42L432PZT;  TMS5700332APZQQ1;  

The NXP LPC2364FBD100, a 16/32-Bit microcontrollers, offers 128KB (128K x 8) of FLASH program memory, with 70 i/o ports. The core processor of the LPC2364FBD100 is ARM7, operated with a 72MHz reference frequency. The component accepts supply voltages ranging from 3 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The LPC2364FBD100 comes in 100-LQFP (14x14) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 72MHz
Number of I/O 70
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 34K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 6x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 086652-LPC2364FBD100
Family Name LPC2364
Introduction Date May 12, 2006
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
XRM42L432PZT; RM42L432PZT;  TMS5700332APZQQ1;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LPC2364FBD100
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
LPC2364FBD100 Price

LPC2364FBD100 Datasheet
LPC2364FBD100 Application

LPC2364FBD100 Replacement
LPC2364FBD100 Pdf

LPC2364FBD100 Pinout
LPC2364FBD100 Image

LPC2364FBD100 Picture
LPC2364FBD100 In Stock

LPC2364FBD100 Distributor
LPC2364FBD100 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
POCSAG Decoder For Pagers
156
Synchronous rectification with built-in FET type DC/DC converter IC
200
150Khz, 5A PWM Buck DC/DC Converter
70
Micropower 100 mA Ultra Low-Dropout Regulator in SOT-23 Package
149

Top Sellers