We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

M306NLFHGP#U3 U3

Part No : M306NLFHGP#U3 U3
Catalog : Embedded - Microcontrollers
Description : IC MCU 16BIT 384KB FLASH 100QFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 989 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Status Active
Core Processor M16C/60
Part Core Size 16-Bit
Speed(Frequency) 24MHz
Number of I/O 85
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
Data RAM Size 31K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 26x10b; D/A 2x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LFQFP (14x14)
Win Source Part Number 305754-M306NLFHGP#U3 U3
The Renesas Electronics America M306NLFHGP#U3 U3, a 16-Bit microcontrollers, offers 384KB (384K x 8) of FLASH program memory, with 85 i/o ports. The core processor of the M306NLFHGP#U3 U3 is M16C/60, operated with a 24MHz reference frequency. The component accepts supply voltages ranging from 3 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The M306NLFHGP#U3 U3 comes in 100-LFQFP (14x14) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Status Active
Core Processor M16C/60
Part Core Size 16-Bit
Speed(Frequency) 24MHz
Number of I/O 85
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
Data RAM Size 31K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 26x10b; D/A 2x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LFQFP (14x14)
Win Source Part Number 305754-M306NLFHGP#U3 U3
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M306NLFHGP#U3 U3
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
M306NLFHGP#U3 U3 Price

M306NLFHGP#U3 U3 Datasheet
M306NLFHGP#U3 U3 Application

M306NLFHGP#U3 U3 Replacement
M306NLFHGP#U3 U3 Pdf

M306NLFHGP#U3 U3 Pinout
M306NLFHGP#U3 U3 Image

M306NLFHGP#U3 U3 Picture
M306NLFHGP#U3 U3 In Stock

M306NLFHGP#U3 U3 Distributor
M306NLFHGP#U3 U3 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
CONN HEADER 40POS 2MM VERT GOLD
239
IC OPAMP GP 5.5MHZ RRO 8VSSOP
157
IC SDRAM 128MBIT 166MHZ 90FBGA
185
IC OPAMP VFB 410MHZ 8SOIC
4
RES ARRAY 8 RES 2K OHM 16SOIC
22