Search
Filters

MB89P568-101

Part No : MB89P568-101
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 48KB OTP 80LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 74 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Fujitsu Electronics America, Inc.
Packaging Tray
Status Obsolete(EOL)
Core Processor F2MC-8L
Part Core Size 8-Bit
Speed(Frequency) 12.5MHz
Number of I/O 50
Program Memory Size 48KB (48K x 8)
Program Memory Type OTP
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-LQFP (12x12)
Win Source Part Number 315311-MB89P568-101
The MB89P568-101 is defined as Embedded - Microcontrollers ,included in Integrated Circuits(ICs) group. The designer and manufactured of MB89P568-101 is Fujitsu Electronics America, Inc.. It is available in WIN SOURCE Shenzhen warehouse. The storage code of MB89P568-101 is 219271. More detailed data for MB89P568-101, feel free to contact us.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fujitsu Electronics America, Inc.
Packaging Tray
Status Obsolete(EOL)
Core Processor F2MC-8L
Part Core Size 8-Bit
Speed(Frequency) 12.5MHz
Number of I/O 50
Program Memory Size 48KB (48K x 8)
Program Memory Type OTP
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-LQFP (12x12)
Win Source Part Number 315311-MB89P568-101
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MB89P568-101
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
MB89P568-101 Price

MB89P568-101 Datasheet
MB89P568-101 Application

MB89P568-101 Replacement
MB89P568-101 Pdf

MB89P568-101 Pinout
MB89P568-101 Image

MB89P568-101 Picture
MB89P568-101 In Stock

MB89P568-101 Distributor
MB89P568-101 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Single Inverter
2400
SWITCH SLIDE DIP SPST 100MA 24V
135
AC Input Optocoupler
200
IC REG LDO 5V 75MA SC82AB
2001
SSC 16X12G, PB FREE
6
HIGH SPEED DIFFERENTIAL LINE DRIVERS
427
1M x 16 (16-MBIT) DYNAMIC RAM WITH FAST PAGE MODE
6

Top Sellers