Search
Filters

MB90439PFV-G-462E1

Part No :
MB90439PFV-G-462E1
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 16BIT 256KB MROM 100LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,968 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Active
Core Processor F2MC-16LX
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 81
Program Memory Size 256KB (256K x 8)
Program Memory Type Mask ROM
Data RAM Size 6K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 8x8/10b
Oscillator Type External
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 207655-MB90439PFV-G-462E1
The Cypress Semiconductor Corp MB90439PFV-G-462E1, a 16-Bit microcontrollers, offers 256KB (256K x 8) of Mask ROM program memory, with 81 i/o ports. The core processor of the MB90439PFV-G-462E1 is F2MC-16LX, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 4.5 V to 5.5 V, rated for operation from -40°C to 105°C (TA). The MB90439PFV-G-462E1 comes in 100-LQFP (14x14) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Active
Core Processor F2MC-16LX
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 81
Program Memory Size 256KB (256K x 8)
Program Memory Type Mask ROM
Data RAM Size 6K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 8x8/10b
Oscillator Type External
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 207655-MB90439PFV-G-462E1
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MB90439PFV-G-462E1
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
MB90439PFV-G-462E1 Price

MB90439PFV-G-462E1 Datasheet
MB90439PFV-G-462E1 Application

MB90439PFV-G-462E1 Replacement
MB90439PFV-G-462E1 Pdf

MB90439PFV-G-462E1 Pinout
MB90439PFV-G-462E1 Image

MB90439PFV-G-462E1 Picture
MB90439PFV-G-462E1 In Stock

MB90439PFV-G-462E1 Distributor
MB90439PFV-G-462E1 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
DUAL 4-INPUT POSITIVE-NAND GATES
4
IC ADC/AUDIO 24BIT 96K 32QFN
156
IC REG CTRLR BUCK I2C 40TQFN
121
IC DRIVER HALF BRIDGE HV 20SOIC
1000
IC GATE AND/NAND 3.3V/5V 8-SOIC
773
4 Banks x 1M x 16Bit Synchronous DRAM
13
FIXED IND 1.5UH 2.6A 72 MOHM SMD
135

Top Sellers