MB95F263KPFT-G-SNE2

Part No :
MB95F263KPFT-G-SNE2
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 8BIT 12KB FLASH 20TSSOP
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
2+
$48.2490
$96.498
3+
$40.1690
$120.507
4+
$39.0150
$156.060
6+
$37.8610
$227.166
7+
$36.7070
$256.949
10+
$33.2440
$332.440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 90,700 pieces
MOQ: 2 pcs
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
Categories Integrated Circuits
Manufacturer Fujitsu Electronics America, Inc.
Packaging Bulk
Status Obsolete(EOL)
Core Processor F2MC-8FX
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
Data RAM Size 496 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Data Converters A/D 6x8/10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 315795-MB95F263KPFT-G-SNE2
The Fujitsu Electronics America, Inc. MB95F263KPFT-G-SNE2, a 8-Bit microcontrollers, offers 12KB (12K x 8) of FLASH program memory, with 16 i/o ports. The core processor of the MB95F263KPFT-G-SNE2 is F2MC-8FX, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 2.4 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The MB95F263KPFT-G-SNE2 comes in 20-TSSOP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fujitsu Electronics America, Inc.
Packaging Bulk
Status Obsolete(EOL)
Core Processor F2MC-8FX
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
Data RAM Size 496 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Data Converters A/D 6x8/10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 315795-MB95F263KPFT-G-SNE2
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MB95F263KPFT-G-SNE2
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
MB95F263KPFT-G-SNE2 Price

MB95F263KPFT-G-SNE2 Datasheet
MB95F263KPFT-G-SNE2 Application

MB95F263KPFT-G-SNE2 Replacement
MB95F263KPFT-G-SNE2 Pdf

MB95F263KPFT-G-SNE2 Pinout
MB95F263KPFT-G-SNE2 Image

MB95F263KPFT-G-SNE2 Picture
MB95F263KPFT-G-SNE2 In Stock

MB95F263KPFT-G-SNE2 Distributor
MB95F263KPFT-G-SNE2 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
LPDDR4-3200 512Mx32 (16Gb)
301
IC OPAMP GP 2MHZ RRO 8MSOP
253
Improved, Quad, SPST Analog Switches
20
IC REG LINEAR 1V 0.1A HSNT-4
2000

Top Sellers