Search
Filters

MB95F264KA

IC MCU 8BIT 20KB FLASH 20TSSOP
rohs
Availability: 165 In Stock
The MB95F264KA is defined as Embedded - Microcontrollers ,included in Integrated Circuits(ICs) group. The designer and manufactured of MB95F264KA is Fujitsu Electronics America, Inc.. It is available in WIN SOURCE Shenzhen warehouse. The storage code of MB95F264KA is 219858. More detailed data for MB95F264KA, feel free to contact us.
Products specifications
Categories Integrated Circuits
Manufacturer Fujitsu Electronics America, Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor F2MC-8FX
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 20KB (20K x 8)
Program Memory Type FLASH
Data RAM Size 496 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Data Converters A/D 6x8/10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 315797-MB95F264KA
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Fujitsu Electronics America, Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor F2MC-8FX
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 20KB (20K x 8)
Program Memory Type FLASH
Data RAM Size 496 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Data Converters A/D 6x8/10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 315797-MB95F264KA
MB95F264KA Price

MB95F264KA Datasheet
MB95F264KA Application

MB95F264KA Replacement
MB95F264KA Pdf

MB95F264KA Pinout
MB95F264KA Image

MB95F264KA Picture
MB95F264KA In Stock

MB95F264KA Distributor
MB95F264KA Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
64 x 4 Cascadable FIFO / 64 x 5 Cascadable FIFO
36
KPCS/CDMA 3.4V/28dBm Linear Power Amplifier Module
996
IC SWITCH DUAL DPDT 16QFN
31111
IC MCU 8BIT ROMLESS 40DIP
394
MOSFET N-CH 600V IPAK
1918
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator
48881