Search
Filters

MB95F264KAPFT-G-SNE2

IC MCU 8BIT 20KB FLASH 20TSSOP
rohs
Availability: 1,630 In Stock
The MB95F264KAPFT-G-SNE2 is defined as Embedded - Microcontrollers ,included in Integrated Circuits(ICs) group. The designer and manufactured of MB95F264KAPFT-G-SNE2 is Fujitsu Electronics America, Inc.. It is available in WIN SOURCE Shenzhen warehouse. The storage code of MB95F264KAPFT-G-SNE2 is 219859. More detailed data for MB95F264KAPFT-G-SNE2, feel free to contact us.
Products specifications
Categories Integrated Circuits
Manufacturer Fujitsu Electronics America, Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor F2MC-8FX
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 20KB (20K x 8)
Program Memory Type FLASH
Data RAM Size 496 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Data Converters A/D 6x8/10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 315798-MB95F264KAPFT-G-SNE2
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Fujitsu Electronics America, Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor F2MC-8FX
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 20KB (20K x 8)
Program Memory Type FLASH
Data RAM Size 496 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Data Converters A/D 6x8/10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 315798-MB95F264KAPFT-G-SNE2
MB95F264KAPFT-G-SNE2 Price

MB95F264KAPFT-G-SNE2 Datasheet
MB95F264KAPFT-G-SNE2 Application

MB95F264KAPFT-G-SNE2 Replacement
MB95F264KAPFT-G-SNE2 Pdf

MB95F264KAPFT-G-SNE2 Pinout
MB95F264KAPFT-G-SNE2 Image

MB95F264KAPFT-G-SNE2 Picture
MB95F264KAPFT-G-SNE2 In Stock

MB95F264KAPFT-G-SNE2 Distributor
MB95F264KAPFT-G-SNE2 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
PHOTODIODE PIN SPHERE SIDE VIEW
2236
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS
31
Optocoupler with Phototransistor Output
1085