Search
Filters

MB95F334KPMC-G-SNE2

IC MCU 8BIT 20KB FLASH 32LQFP
rohs
Availability: 93,898 In Stock
The Fujitsu Electronics America, Inc. MB95F334KPMC-G-SNE2, a 8-Bit microcontrollers, offers 20KB (20K x 8) of FLASH program memory, with 29 i/o ports. The core processor of the MB95F334KPMC-G-SNE2 is F2MC-8FX, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 2.4 V to 5.5 V, rated for operation from -40°C to 85°C (TA).
Products specifications
Categories Integrated Circuits
Manufacturer Fujitsu Electronics America, Inc.
Status Obsolete(EOL)
Core Processor F2MC-8FX
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 29
Program Memory Size 20KB (20K x 8)
Program Memory Type FLASH
Data RAM Size 1008 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Data Converters A/D 8x8/10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 315805-MB95F334KPMC-G-SNE2
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Fujitsu Electronics America, Inc.
Status Obsolete(EOL)
Core Processor F2MC-8FX
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 29
Program Memory Size 20KB (20K x 8)
Program Memory Type FLASH
Data RAM Size 1008 x 8
Supply Voltage - Operating 2.4 V to 5.5 V
Data Converters A/D 8x8/10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 315805-MB95F334KPMC-G-SNE2
MB95F334KPMC-G-SNE2 Price

MB95F334KPMC-G-SNE2 Datasheet
MB95F334KPMC-G-SNE2 Application

MB95F334KPMC-G-SNE2 Replacement
MB95F334KPMC-G-SNE2 Pdf

MB95F334KPMC-G-SNE2 Pinout
MB95F334KPMC-G-SNE2 Image

MB95F334KPMC-G-SNE2 Picture
MB95F334KPMC-G-SNE2 In Stock

MB95F334KPMC-G-SNE2 Distributor
MB95F334KPMC-G-SNE2 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
DIODE ZENER 6.8V 350MW SOT23-3
58195
TVS DIODE 15VWM 33VC
5350
32-BIT QUADRATURE COUNTER WITH SERIAL INTERFACE
828
MIXED SIGNAL MICROCONTROLLER
200
DABiC-5 8-Bit Serial Input Latched Sink Drivers
716
Active RC, 4th Order Lowpass Filter Family
59
1/1 Transceiver Full RS422, RS485 8-SOIC
22457