Search
Filters

MC68HC705J1ACDW

Part No : MC68HC705J1ACDW
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 1.2KB OTP 20SOIC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
3+
€18.893
€56.678
6+
€15.986
€95.915
9+
€15.502
€139.514
12+
€15.017
€180.209
20+
€14.533
€290.664
25+
€13.080
€326.993
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 529 pieces can ship immediately
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 59 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 022715-MC68HC705J1ACDW
Case / Package 20-SOIC
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 3 V to 5.5 V
Data RAM Size 64 x 8
Program Memory Type OTP
Program Memory Size 1.2KB (1.2K x 8)
Number of I/O 14
Speed(Frequency) 4MHz
Part Core Size 8-Bit
Core Processor HC05
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer NXP
Categories Integrated Circuits

The Freescale Semiconductor - NXP MC68HC705J1ACDW, a 8-Bit microcontrollers, offers 1.2KB (1.2K x 8) of OTP program memory, with 14 i/o ports. The core processor of the MC68HC705J1ACDW is HC05, operated with a 4MHz reference frequency. The component accepts supply voltages ranging from 3 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The MC68HC705J1ACDW comes in 20-SOIC package.

Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 59 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 022715-MC68HC705J1ACDW
Case / Package 20-SOIC
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 3 V to 5.5 V
Data RAM Size 64 x 8
Program Memory Type OTP
Program Memory Size 1.2KB (1.2K x 8)
Number of I/O 14
Speed(Frequency) 4MHz
Part Core Size 8-Bit
Core Processor HC05
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer NXP
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC68HC705J1ACDW
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
MC68HC705J1ACDW Price

MC68HC705J1ACDW Datasheet
MC68HC705J1ACDW Application

MC68HC705J1ACDW Replacement
MC68HC705J1ACDW Pdf

MC68HC705J1ACDW Pinout
MC68HC705J1ACDW Image

MC68HC705J1ACDW Picture
MC68HC705J1ACDW In Stock

MC68HC705J1ACDW Distributor
MC68HC705J1ACDW Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Single-Switch Forward Controller and Gate Driver
300
- Controller, Notebook Power System Voltage Regulator IC 4 Output 28-QSOP
20
Dual MicroPower Rail-To-Rail Input CMOS Comparator with Push-Pull Output
TVS DIODE 20VWM 32.4VC SMD
480

Top Sellers