Search
Filters

MC68HC711D3CFNE2

Part No : MC68HC711D3CFNE2
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 4KB OTP 44PLCC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1+
$57.102
$57.102
3+
$48.317
$144.951
4+
$46.853
$187.412
5+
$45.388
$226.940
6+
$43.924
$263.544
8+
$39.532
$316.256
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor HC11
Part Core Size 8-Bit
Speed(Frequency) 2MHz
Number of I/O 26
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (17.525x17.525)
Win Source Part Number 207955-MC68HC711D3CFNE2
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
The Freescale Semiconductor - NXP MC68HC711D3CFNE2, a 8-Bit microcontrollers, offers 4KB (4K x 8) of OTP program memory, with 26 i/o ports. The core processor of the MC68HC711D3CFNE2 is HC11, operated with a 2MHz reference frequency. The component accepts supply voltages ranging from 4.5 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The MC68HC711D3CFNE2 comes in 44-PLCC (17.525x17.525) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor HC11
Part Core Size 8-Bit
Speed(Frequency) 2MHz
Number of I/O 26
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (17.525x17.525)
Win Source Part Number 207955-MC68HC711D3CFNE2
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC68HC711D3CFNE2
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
MC68HC711D3CFNE2 Price

MC68HC711D3CFNE2 Datasheet
MC68HC711D3CFNE2 Application

MC68HC711D3CFNE2 Replacement
MC68HC711D3CFNE2 Pdf

MC68HC711D3CFNE2 Pinout
MC68HC711D3CFNE2 Image

MC68HC711D3CFNE2 Picture
MC68HC711D3CFNE2 In Stock

MC68HC711D3CFNE2 Distributor
MC68HC711D3CFNE2 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
OPTOISO 4.17KV TRANS W/BASE
100
IC POE CNTRL 8 CHANNEL 56QFN
1059
IC LED DRIVER RGLTR DIM TSOT23-5
1686
IC REG BUCK BST ADJ 1.7A TO220-5
250
FIXED IND 39NH 215MA 550 MOHM
120
EPROM-Based 8-Bit CMOS Microcontroller
87
IC GATE AND 1CH 2-INP SC-70-5
603
IC MULTIPLEXER 16X1 28DIP
30

Top Sellers