Search
Filters

MC68HC908JL3ECDW

Part No :
MC68HC908JL3ECDW
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 8BIT 4KB FLASH 28SOIC
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 65 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor HC08
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 23
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 3.3 V
Data Converters A/D 12x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 022717-MC68HC908JL3ECDW
The Freescale Semiconductor - NXP MC68HC908JL3ECDW, a 8-Bit microcontrollers, offers 4KB (4K x 8) of FLASH program memory, with 23 i/o ports. The core processor of the MC68HC908JL3ECDW is HC08, operated with a 8MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 3.3 V, rated for operation from -40°C to 85°C (TA). The MC68HC908JL3ECDW comes in 28-SOIC package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor HC08
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 23
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 3.3 V
Data Converters A/D 12x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 022717-MC68HC908JL3ECDW
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC68HC908JL3ECDW
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
MC68HC908JL3ECDW Price

MC68HC908JL3ECDW Datasheet
MC68HC908JL3ECDW Application

MC68HC908JL3ECDW Replacement
MC68HC908JL3ECDW Pdf

MC68HC908JL3ECDW Pinout
MC68HC908JL3ECDW Image

MC68HC908JL3ECDW Picture
MC68HC908JL3ECDW In Stock

MC68HC908JL3ECDW Distributor
MC68HC908JL3ECDW Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
In-System Programmable High Density PLD
1
PowerMOS transistor
504
IC PRIORITY ENCODER 8-3L 16SO
450
IC MUX/DEMUX TRPL 2CH 16TSSOP
20
9Mb Pipelined and Flow Through Synchronous NBT SRAM
72
RF TRANSISTOR NPN SOT-143
12

Top Sellers