Search
Filters

MC68HC908JL8CSP

Part No : MC68HC908JL8CSP
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 8KB FLASH 32SDIP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
8+
$6.838
$54.704
20+
$5.786
$115.720
30+
$5.611
$168.330
40+
$5.436
$217.440
50+
$5.260
$263.000
65+
$4.734
$307.710
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 12,759 pieces can ship immediately
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor HC08
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 13x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-SDIP
Win Source Part Number 140923-MC68HC908JL8CSP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
STM8S105K6B6;  MC908JL16CSPE;   MB95F632HP-G-SH-SNE2; 
The Freescale Semiconductor - NXP MC68HC908JL8CSP, a 8-Bit microcontrollers, offers 8KB (8K x 8) of FLASH program memory, with 26 i/o ports. The core processor of the MC68HC908JL8CSP is HC08, operated with a 8MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The MC68HC908JL8CSP comes in 32-SDIP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor HC08
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 26
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 13x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-SDIP
Win Source Part Number 140923-MC68HC908JL8CSP
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
STM8S105K6B6;  MC908JL16CSPE;   MB95F632HP-G-SH-SNE2; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC68HC908JL8CSP
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
MC68HC908JL8CSP Price

MC68HC908JL8CSP Datasheet
MC68HC908JL8CSP Application

MC68HC908JL8CSP Replacement
MC68HC908JL8CSP Pdf

MC68HC908JL8CSP Pinout
MC68HC908JL8CSP Image

MC68HC908JL8CSP Picture
MC68HC908JL8CSP In Stock

MC68HC908JL8CSP Distributor
MC68HC908JL8CSP Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Dual and Quad 45MHz, 400V/us Op Amps
165
IC MUX/DEMUX DUAL 4X1 16TSSOP
26
TRANS PNP 60V 0.6A TO-92
247
IC RX UHF ASK/FSK 433MHZ 24QFN
100
IC ANALOG SWITCH CMOS 8SOIC
72
AUDIO VIDEO INTERGRATION MOD
62
5-TAP, TTL-INTERFACED FIXED DELAY LINE (SERIES DDU66F)
75

Top Sellers