Search
Filters

MC908EY16ACFJE

Part No :
MC908EY16ACFJE
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 8BIT 16KB FLASH 32LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,870 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor HC08
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 132852-MC908EY16ACFJE
The Freescale Semiconductor - NXP MC908EY16ACFJE, a 8-Bit microcontrollers, offers 16KB (16K x 8) of FLASH program memory, with 24 i/o ports. The core processor of the MC908EY16ACFJE is HC08, operated with a 8MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The MC908EY16ACFJE comes in 32-LQFP (7x7) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor HC08
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 132852-MC908EY16ACFJE
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC908EY16ACFJE
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
MC908EY16ACFJE Price

MC908EY16ACFJE Datasheet
MC908EY16ACFJE Application

MC908EY16ACFJE Replacement
MC908EY16ACFJE Pdf

MC908EY16ACFJE Pinout
MC908EY16ACFJE Image

MC908EY16ACFJE Picture
MC908EY16ACFJE In Stock

MC908EY16ACFJE Distributor
MC908EY16ACFJE Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC BATTERY GAS GAUGE 16-SOIC
FIXED IND 22UH 140MA 2.65 OHM
250
IC REG CTRLR 8DIP
340
Tantalum, MnO2 Tantalum, T491, 15 uF, 10%, 20 V, 6032, SMD, MnO2, Molded, 1.7 Ohms, Height Max = 2.8mm | CAP TANT 15UF 10% 20V 2312
88
IC REG LDO 1.8V 1.5A TO220-5 / LDO Regulator Pos 1.8V 1.5A 5-Pin(5+Tab) TO-220 Rail
177
IC DDS 10BIT 25MHZ CMOS 16TSSOP
489

Top Sellers