We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

MC908GT8CFBE

Part No : MC908GT8CFBE
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 8KB FLASH 44QFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 51 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor HC08
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 34
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-QFP (10x10)
Win Source Part Number 074717-MC908GT8CFBE
The Freescale Semiconductor - NXP MC908GT8CFBE, a 8-Bit microcontrollers, offers 8KB (8K x 8) of FLASH program memory, with 34 i/o ports. The core processor of the MC908GT8CFBE is HC08, operated with a 8MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The MC908GT8CFBE comes in 44-QFP (10x10) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor HC08
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 34
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-QFP (10x10)
Win Source Part Number 074717-MC908GT8CFBE
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC908GT8CFBE
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
MC908GT8CFBE Price

MC908GT8CFBE Datasheet
MC908GT8CFBE Application

MC908GT8CFBE Replacement
MC908GT8CFBE Pdf

MC908GT8CFBE Pinout
MC908GT8CFBE Image

MC908GT8CFBE Picture
MC908GT8CFBE In Stock

MC908GT8CFBE Distributor
MC908GT8CFBE Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
3-Terminal Filters for Signal Line and DC Power Line SMD
1108
MOSFET N-CH 8V 35A PPAK 1212-8
721
OPTOISO 5KV GATE DRIVER 6SOP
9
IC CTRLR PWM SMPS OVP OCP 7DIP
69
LP2960 Adjustable Micropower 0.5A Low-Dropout Regulators | IC REG LINEAR 3.3V 500MA 16SOIC
83
300mA CMOS Linear Regulator
3949
IC CABLE XCVR/ARBITER 80-HTQFP
52