Search
Filters

MC908JL3ECDWE

IC MCU 8BIT 4KB FLASH 28SOIC
rohs
Quantity
Price
Ext. Price
20+
$3.139
$62.780
45+
$2.478
$111.510
135+
$2.230
$301.050
Availability: 948 In Stock
This product has a minimum quantity of 20
The Freescale Semiconductor - NXP MC908JL3ECDWE, a 8-Bit microcontrollers, offers 4KB (4K x 8) of FLASH program memory, with 23 i/o ports. The core processor of the MC908JL3ECDWE is HC08, operated with a 8MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 3.3 V, rated for operation from -40°C to 85°C (TA). The MC908JL3ECDWE comes in 28-SOIC package.
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Not For New Designs
Core Processor HC08
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 23
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 3.3 V
Data Converters A/D 12x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 022955-MC908JL3ECDWE
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Not For New Designs
Core Processor HC08
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 23
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 3.3 V
Data Converters A/D 12x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 022955-MC908JL3ECDWE
MC908JL3ECDWE Price

MC908JL3ECDWE Datasheet
MC908JL3ECDWE Application

MC908JL3ECDWE Replacement
MC908JL3ECDWE Pdf

MC908JL3ECDWE Pinout
MC908JL3ECDWE Image

MC908JL3ECDWE Picture
MC908JL3ECDWE In Stock

MC908JL3ECDWE Distributor
MC908JL3ECDWE Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 800V 1A SMA
318435
Series Half Watt Zeners
20
SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
2700
150mA 2ch LDO REGULATOR
20900
Very Low Power/Voltage CMOS SRAM
6179