Search
Filters

MC9S08QE16CLC

Part No :
MC9S08QE16CLC
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 8BIT 16KB FLASH 32LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 222 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 50MHz
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 074760-MC9S08QE16CLC
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
Quantity per package 1,250
The Freescale Semiconductor - NXP MC9S08QE16CLC, a 8-Bit microcontrollers, offers 16KB (16K x 8) of FLASH program memory, with 26 i/o ports. The core processor of the MC9S08QE16CLC is S08, operated with a 50MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The MC9S08QE16CLC comes in 32-LQFP (7x7) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 50MHz
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 074760-MC9S08QE16CLC
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
Quantity per package 1,250
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC9S08QE16CLC
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
MC9S08QE16CLC Price

MC9S08QE16CLC Datasheet
MC9S08QE16CLC Application

MC9S08QE16CLC Replacement
MC9S08QE16CLC Pdf

MC9S08QE16CLC Pinout
MC9S08QE16CLC Image

MC9S08QE16CLC Picture
MC9S08QE16CLC In Stock

MC9S08QE16CLC Distributor
MC9S08QE16CLC Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
10
FET Controller Type 3ch System Power Supply ICs
192
contactless operation provides noiseless operation
1089
32-megabit (2M x 16/4M x 8) 1.8-volt Only Flash Memory
22
DC-DC CONVERTER CONTROL CIRCUITS
2

Top Sellers