Search
Filters

MC9S08QE64CFT

IC MCU 8BIT 64KB FLASH 48QFN
rohs
Availability: 91 In Stock
The Freescale Semiconductor - NXP MC9S08QE64CFT, a 8-Bit microcontrollers, offers 64KB (64K x 8) of FLASH program memory, with 38 i/o ports. The core processor of the MC9S08QE64CFT is S08, operated with a 50MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The MC9S08QE64CFT comes in 48-QFN-EP (7x7) package.
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 50MHz
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-QFN-EP (7x7)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 208100-MC9S08QE64CFT
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 50MHz
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-QFN-EP (7x7)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 208100-MC9S08QE64CFT
MC9S08QE64CFT Price

MC9S08QE64CFT Datasheet
MC9S08QE64CFT Application

MC9S08QE64CFT Replacement
MC9S08QE64CFT Pdf

MC9S08QE64CFT Pinout
MC9S08QE64CFT Image

MC9S08QE64CFT Picture
MC9S08QE64CFT In Stock

MC9S08QE64CFT Distributor
MC9S08QE64CFT Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 600V 21A TO22FP
31548
IC DAC 8BIT LC2MOS OCTAL 24SOIC
9418
16K 2K x 8 CMOS E2PROM
6
Bi-direction ESD Protection Diode
72000
SURFACE MOUNT SILICON SCHOTTKY DIODES
3000
IC MCU 8BIT 128KB FLASH QFP
780
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory
7