Search
Filters

MC9S08SH8CTJ

Part No :
MC9S08SH8CTJ
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 8BIT 8KB FLASH 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
20+
$3.164
$63.280
40+
$2.678
$107.120
60+
$2.597
$155.820
80+
$2.515
$201.200
105+
$2.434
$255.570
140+
$2.191
$306.740
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 900 pieces can ship immediately
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 17
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 022991-MC9S08SH8CTJ
Family Name MC9S08SH8
Introduction Date November 03, 2007
ECCN 3A991.a.2
Country of Origin Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
STM8L101F3P6TR;  STM8AF6223PDX; STM8AF6223PCAU; 
The Freescale Semiconductor - NXP MC9S08SH8CTJ, a 8-Bit microcontrollers, offers 8KB (8K x 8) of FLASH program memory, with 17 i/o ports. The core processor of the MC9S08SH8CTJ is S08, operated with a 40MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The MC9S08SH8CTJ comes in 20-TSSOP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 17
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 022991-MC9S08SH8CTJ
Family Name MC9S08SH8
Introduction Date November 03, 2007
ECCN 3A991.a.2
Country of Origin Taiwan, United States of America
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
STM8L101F3P6TR;  STM8AF6223PDX; STM8AF6223PCAU; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC9S08SH8CTJ
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
MC9S08SH8CTJ Price

MC9S08SH8CTJ Datasheet
MC9S08SH8CTJ Application

MC9S08SH8CTJ Replacement
MC9S08SH8CTJ Pdf

MC9S08SH8CTJ Pinout
MC9S08SH8CTJ Image

MC9S08SH8CTJ Picture
MC9S08SH8CTJ In Stock

MC9S08SH8CTJ Distributor
MC9S08SH8CTJ Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-TQFN-EP (5x5)
1095
200MHz Rail-to-Rail Amplifiers
809
IC REG LDO ADJ 3A 16TSSOP / LDO Regulator Pos 1.21V to 20V 3A Automotive 16-Pin TSSOP EP Tube
30
MOSFET N-CH 30V .1A SOT-323
203299
HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
175
SSR OCMOS FET 120MA NO 8-SOP
30

Top Sellers