Search
Filters

MC9S12XET256MAA

Part No :
MC9S12XET256MAA
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 16BIT 256KB FLASH 80QFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
6+
€7.813
€46.880
14+
€6.446
€90.248
22+
€6.251
€137.530
30+
€6.056
€181.667
38+
€5.861
€222.705
51+
€5.274
€268.981
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor HCS12X
Part Core Size 16-Bit
Speed(Frequency) 50MHz
Number of I/O 59
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 16K x 8
Supply Voltage - Operating 1.72 V to 5.5 V
Data Converters A/D 12x12b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 80-QFP (14x14)
Win Source Part Number 086276-MC9S12XET256MAA
Family Name MC9S12XET256
Introduction Date October 28, 2008
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Application Field Used in Industrial
Alternative Parts
(Cross-Reference)
M30623F8PGP#D5C; HD64F2138FA20-V; M30621MCP-XXXGP; 
The Freescale Semiconductor - NXP MC9S12XET256MAA, a 16-Bit microcontrollers, offers 256KB (256K x 8) of FLASH program memory, with 59 i/o ports. The core processor of the MC9S12XET256MAA is HCS12X, operated with a 50MHz reference frequency. The component accepts supply voltages ranging from 1.72 V to 5.5 V, rated for operation from -40°C to 125°C (TA). The MC9S12XET256MAA comes in 80-QFP (14x14) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor HCS12X
Part Core Size 16-Bit
Speed(Frequency) 50MHz
Number of I/O 59
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 16K x 8
Supply Voltage - Operating 1.72 V to 5.5 V
Data Converters A/D 12x12b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 80-QFP (14x14)
Win Source Part Number 086276-MC9S12XET256MAA
Family Name MC9S12XET256
Introduction Date October 28, 2008
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Limited
Application Field Used in Industrial
Alternative Parts
(Cross-Reference)
M30623F8PGP#D5C; HD64F2138FA20-V; M30621MCP-XXXGP; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC9S12XET256MAA
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
MC9S12XET256MAA Price

MC9S12XET256MAA Datasheet
MC9S12XET256MAA Application

MC9S12XET256MAA Replacement
MC9S12XET256MAA Pdf

MC9S12XET256MAA Pinout
MC9S12XET256MAA Image

MC9S12XET256MAA Picture
MC9S12XET256MAA In Stock

MC9S12XET256MAA Distributor
MC9S12XET256MAA Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
P Channel Enhancement Mode MOSFET
609
IC OPAMP LN 8SOPS
193
DIODE GEN PURP 80V 125MA 0402
7080
TRANS PREBIAS NPN 150MW SC75
200
BOARD EVAL LTC2253IUH / ADC Demonstration circuit
30

Top Sellers