Search
Filters

MCF52223CAF80

Part No : MCF52223CAF80
Catalog : Embedded - Microcontrollers
Description : IC MCU 32BIT 256KB FLASH 100LQFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 75 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor Coldfire V2
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 56
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 208150-MCF52223CAF80
The Freescale Semiconductor - NXP MCF52223CAF80, a 32-Bit microcontrollers, offers 256KB (256K x 8) of FLASH program memory, with 56 i/o ports. The core processor of the MCF52223CAF80 is Coldfire V2, operated with a 80MHz reference frequency. The component accepts supply voltages ranging from 3 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The MCF52223CAF80 comes in 100-LQFP (14x14) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor Coldfire V2
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 56
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-LQFP (14x14)
Win Source Part Number 208150-MCF52223CAF80
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCF52223CAF80
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
MCF52223CAF80 Price

MCF52223CAF80 Datasheet
MCF52223CAF80 Application

MCF52223CAF80 Replacement
MCF52223CAF80 Pdf

MCF52223CAF80 Pinout
MCF52223CAF80 Image

MCF52223CAF80 Picture
MCF52223CAF80 In Stock

MCF52223CAF80 Distributor
MCF52223CAF80 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Dual/Quad Low Power, High Speed JFET Operational Amplifiers
28
TVS DIODE 10.2VWM 16.7VC SMD
1255
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LINEAR 1.8V 1.5A SOT223-5
13
IC MULTIPLEXER TRPL 1X2 56HVQFN
30
IC VREF SERIES 3V SOT23-3
11370
Power MOSFET(Vdss=900V, Rds(on)=3.7ohm, Id=3.6A) | MOSFET N-CH 900V 3.6A TO-220AB
15
8-Channel CMOS Logic to High Voltage Level Translator | IC TRNSLTR UNIDIR 20TSSOP
49

Top Sellers