Search
Filters

MCF5407FT16

Part No :
MCF5407FT16
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 32BIT ROMLESS 208FQFP
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 131 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor Coldfire V4
Part Core Size 32-Bit
Speed(Frequency) 162MHz
Number of I/O 16
Program Memory Type ROMless
Data RAM Size 4K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 208-FQFP (28x28)
Win Source Part Number 074824-MCF5407FT16
The Freescale Semiconductor - NXP MCF5407FT16, a 32-Bit microcontrollers, with 16 i/o ports. The core processor of the MCF5407FT16 is Coldfire V4, operated with a 162MHz reference frequency. The component accepts supply voltages ranging from 1.65 V to 3.6 V, rated for operation from 0°C to 70°C (TA). The MCF5407FT16 comes in 208-FQFP (28x28) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor Coldfire V4
Part Core Size 32-Bit
Speed(Frequency) 162MHz
Number of I/O 16
Program Memory Type ROMless
Data RAM Size 4K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 208-FQFP (28x28)
Win Source Part Number 074824-MCF5407FT16
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCF5407FT16
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
MCF5407FT16 Price

MCF5407FT16 Datasheet
MCF5407FT16 Application

MCF5407FT16 Replacement
MCF5407FT16 Pdf

MCF5407FT16 Pinout
MCF5407FT16 Image

MCF5407FT16 Picture
MCF5407FT16 In Stock

MCF5407FT16 Distributor
MCF5407FT16 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC TXRX RS-232 DUAL 5V 16SOIC
1440
Smart Sense High-Side Power Switch
3
Microprocessor Supervisory Circuit in 3-Pin SOT-23 | IC SUPERVSR PUSHPULL 4.63V SOT23
3557
Dual P-Channel Logic Level PowerTrench™ MOSFET
1500
ACCELEROMETER PSI5 16QFN
279
DIODE ZENER 36V 500MW SOD80
500
IC DIV-BY-N COUNTR PRESET 16-DIP
170

Top Sellers