MSP430F1111AIPW

Part No :
MSP430F1111AIPW
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 16BIT 2KB FLASH 20TSSOP
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
Unit Price
Ext. Price
19+
$2.6460
$50.274
46+
$2.1940
$100.924
71+
$2.1290
$151.159
97+
$2.0650
$200.305
125+
$2.0000
$250.000
167+
$1.8070
$301.769
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 26,000 pieces
MOQ: 19 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 14
Program Memory Size 2KB (2K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters Slope A/D
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 024388-MSP430F1111AIPW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
The Texas Instruments MSP430F1111AIPW, a 16-Bit microcontrollers, offers 2KB (2K x 8 + 256B) of FLASH program memory, with 14 i/o ports. The core processor of the MSP430F1111AIPW is MSP430, operated with a 8MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The MSP430F1111AIPW comes in 20-TSSOP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 14
Program Memory Size 2KB (2K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters Slope A/D
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 024388-MSP430F1111AIPW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP430F1111AIPW
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
MSP430F1111AIPW Price

MSP430F1111AIPW Datasheet
MSP430F1111AIPW Application

MSP430F1111AIPW Replacement
MSP430F1111AIPW Pdf

MSP430F1111AIPW Pinout
MSP430F1111AIPW Image

MSP430F1111AIPW Picture
MSP430F1111AIPW In Stock

MSP430F1111AIPW Distributor
MSP430F1111AIPW Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
DIODE ZENER 27V 1.5W SC73
132
QUADRUPLE 2-INPUT POSITIVE-NAND GATES
850
EEPROM Serial-I2C 16K-bit 8Block x 256 x 8 3.3V/5V 8-Pin SOIC N Tube
3369
DDR4-2933Y 4Gx72 ECC UDIMM 2Rx8 (32GB)
306
FAST SWITCHING P - CHANNEL SILICON POWER MOS FET
160
Silicon Epitaxial Planar Diodes
6500
HIGH SPEED, HIGH CURRENT SWITCHING APPLICATIONS / DC-DC CONVERTER AND MOTOR DRIVE APPLICATIONS / Trans MOSFET N-CH Si 800V 2.8A 3-Pin(3+Tab) TO-220NIS
264
Matched dual high-performance low-voltage operational amplifier
284
SRAM Chip Async Single 5V 1M-Bit 128K x 8 15ns 32-Pin SOJ Tube

Top Sellers