Search
Filters

MSP430F1471IRTDT

Part No :
MSP430F1471IRTDT
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 16BIT 32KB FLASH 64VQFN
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
8+
€6.3210
€50.566
17+
€5.2630
€89.464
27+
€5.1110
€138.004
36+
€4.9600
€178.559
47+
€4.8090
€226.008
62+
€4.3550
€269.996
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 300 pieces
MOQ: 8 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 48
Program Memory Size 32KB (32K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters Slope A/D
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-VQFN (9x9)
Win Source Part Number 124620-MSP430F1471IRTDT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
Application Field Used in Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Test & Measurement
The Texas Instruments MSP430F1471IRTDT, a 16-Bit microcontrollers, offers 32KB (32K x 8 + 256B) of FLASH program memory, with 48 i/o ports. The core processor of the MSP430F1471IRTDT is MSP430, operated with a 8MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The MSP430F1471IRTDT comes in 64-VQFN (9x9) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 48
Program Memory Size 32KB (32K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters Slope A/D
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-VQFN (9x9)
Win Source Part Number 124620-MSP430F1471IRTDT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited
Application Field Used in Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Test & Measurement
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP430F1471IRTDT
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
MSP430F1471IRTDT Price

MSP430F1471IRTDT Datasheet
MSP430F1471IRTDT Application

MSP430F1471IRTDT Replacement
MSP430F1471IRTDT Pdf

MSP430F1471IRTDT Pinout
MSP430F1471IRTDT Image

MSP430F1471IRTDT Picture
MSP430F1471IRTDT In Stock

MSP430F1471IRTDT Distributor
MSP430F1471IRTDT Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
COMMON MODE CHOKE 35MA 2LN SMD
DIODE ARRAY GP 200V 30A TO220AB
600
IC REG LDO ADJ 3A
14
IC FLASH 32MBIT 104MHZ 8USON / NOR Flash Serial-SPI 3V/3.3V 32M-bit 4M x 8 9.5ns 8-Pin USON EP Tube
88
IC PWR SUPPLY TFT LCD 32TQFN
169
IC MCU 8BIT 1KB FLASH 20SSOP
196

Top Sellers