We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

MSP430F149IPMR

Part No : MSP430F149IPMR
Manufacturer : Texas Instruments
Catalog : Embedded - Microcontrollers
Description : IC MCU 16BIT 60KB FLASH 64LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
10+
$5.331
$53.310
23+
$4.511
$103.753
35+
$4.375
$153.125
50+
$4.238
$211.900
65+
$4.101
$266.565
85+
$3.691
$313.735
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,000 pieces can ship immediately
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 48
Program Memory Size 60KB (60K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 024416-MSP430F149IPMR
Family Name MSP430F149
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Sufficient
Application Field Used in Sensing & Instrumentation, Automation & Process Control, Motor Drive & Control, Metering, Industrial
Alternative Parts
(Cross-Reference)
dsPIC30F6011CT-20EPT-ESG;  dsPIC30F6011BT-30IPT-ESG; dsPIC30F6011BT-20EPT-ESG; 

The Texas Instruments MSP430F149IPMR, a 16-Bit microcontrollers, offers 60KB (60K x 8 + 256B) of FLASH program memory, with 48 i/o ports. The core processor of the MSP430F149IPMR is MSP430, operated with a 8MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The MSP430F149IPMR comes in 64-LQFP (10x10) package.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 48
Program Memory Size 60KB (60K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 024416-MSP430F149IPMR
Family Name MSP430F149
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Sufficient
Application Field Used in Sensing & Instrumentation, Automation & Process Control, Motor Drive & Control, Metering, Industrial
Alternative Parts
(Cross-Reference)
dsPIC30F6011CT-20EPT-ESG;  dsPIC30F6011BT-30IPT-ESG; dsPIC30F6011BT-20EPT-ESG; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP430F149IPMR
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
MSP430F149IPMR Price

MSP430F149IPMR Datasheet
MSP430F149IPMR Application

MSP430F149IPMR Replacement
MSP430F149IPMR Pdf

MSP430F149IPMR Pinout
MSP430F149IPMR Image

MSP430F149IPMR Picture
MSP430F149IPMR In Stock

MSP430F149IPMR Distributor
MSP430F149IPMR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Quad buffer/line driver with 5 Volt tolerant input/outputs; 3-state
115
Quad Protected High-Side MOSFET Driver
31
IC OPAMP GP 110MHZ 8SOIC
12
DIODE ZENER 12V 350MW SOT23-3
1606