MSP430F2012IPW

Part No :
MSP430F2012IPW
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 16BIT 2KB FLASH 14TSSOP
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
6+
$8.4280
$50.568
15+
$7.0170
$105.255
23+
$6.8150
$156.745
31+
$6.6130
$205.003
39+
$6.4120
$250.068
52+
$5.8070
$301.964
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 20,000 pieces
MOQ: 6 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 10
Program Memory Size 2KB (2K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 024430-MSP430F2012IPW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
The Texas Instruments MSP430F2012IPW, a 16-Bit microcontrollers, offers 2KB (2K x 8 + 256B) of FLASH program memory, with 10 i/o ports. The core processor of the MSP430F2012IPW is MSP430, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The MSP430F2012IPW comes in 14-TSSOP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 10
Program Memory Size 2KB (2K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 024430-MSP430F2012IPW
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP430F2012IPW
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
MSP430F2012IPW Price

MSP430F2012IPW Datasheet
MSP430F2012IPW Application

MSP430F2012IPW Replacement
MSP430F2012IPW Pdf

MSP430F2012IPW Pinout
MSP430F2012IPW Image

MSP430F2012IPW Picture
MSP430F2012IPW In Stock

MSP430F2012IPW Distributor
MSP430F2012IPW Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
500mA Low Dropout Linear Regulator of Adjustable and Fixed Voltages
3130
IC OPAMP JFET 1.8MHZ RRO 8SOIC
74
IC PWR DIST SWITCH SNGL 8-SOIC
47
CONN HEADER VERT 16POS 2MM
157
SP Amp DIFF AMP Single R-R I/O ±2.625V/5.25V Automotive 8-Pin MSOP Tube / IC OPAMP DIFF 180MHZ RRO 8MSOP
MOSFET N-CH 200V 2.3A 8-SOIC
10

Top Sellers