Search
Filters

MSP430F2121TDWR

Part No :
MSP430F2121TDWR
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 16BIT 4KB FLASH 20SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 32 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 4KB (4K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters Slope A/D
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 20-SOIC
Win Source Part Number 118530-MSP430F2121TDWR
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
The Texas Instruments MSP430F2121TDWR, a 16-Bit microcontrollers, offers 4KB (4K x 8 + 256B) of FLASH program memory, with 16 i/o ports. The core processor of the MSP430F2121TDWR is MSP430, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 105°C (TA). The MSP430F2121TDWR comes in 20-SOIC package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 4KB (4K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters Slope A/D
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 20-SOIC
Win Source Part Number 118530-MSP430F2121TDWR
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP430F2121TDWR
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
MSP430F2121TDWR Price

MSP430F2121TDWR Datasheet
MSP430F2121TDWR Application

MSP430F2121TDWR Replacement
MSP430F2121TDWR Pdf

MSP430F2121TDWR Pinout
MSP430F2121TDWR Image

MSP430F2121TDWR Picture
MSP430F2121TDWR In Stock

MSP430F2121TDWR Distributor
MSP430F2121TDWR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC REG BCK BST ADJ 800MA 10WDFN
458
Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP
919
IC EEPROM 256KBIT 10MHZ 8SOIC
660
VIDEO IF AMPLIFIER WITH DEMODULATOR AND AFC
7
Binary to 1-8 Decoder (High)
66
IC REG LDO -7V 0.1A 3HSIP / Standard Regulator Neg -7V 0.1A 4-Pin(3+Tab) HSIP
180

Top Sellers