Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

MSP430F2131IDWR

Part No :
MSP430F2131IDWR
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 16BIT 8KB FLASH 20SOIC
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
14+
$3.5870
$50.218
34+
$2.9860
$101.524
52+
$2.9000
$150.800
72+
$2.8150
$202.680
92+
$2.7290
$251.068
122+
$2.4710
$301.462
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,004 pieces
MOQ: 14 pcs
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
Fake Threat In the Open Market 40 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 144585-MSP430F2131IDWR
Case / Package 20-SOIC
Temperature Range - Operating -40°C to 85°C (TA)
Data Converters Slope A/D
Supply Voltage - Operating 1.8 V to 3.6 V
Data RAM Size 256 x 8
Program Memory Type FLASH
Program Memory Size 8KB (8K x 8 + 256B)
Number of I/O 16
Speed(Frequency) 16MHz
Part Core Size 16-Bit
Core Processor MSP430
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The Texas Instruments MSP430F2131IDWR, a 16-Bit microcontrollers, offers 8KB (8K x 8 + 256B) of FLASH program memory, with 16 i/o ports. The core processor of the MSP430F2131IDWR is MSP430, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The MSP430F2131IDWR comes in 20-SOIC package.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 40 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 144585-MSP430F2131IDWR
Case / Package 20-SOIC
Temperature Range - Operating -40°C to 85°C (TA)
Data Converters Slope A/D
Supply Voltage - Operating 1.8 V to 3.6 V
Data RAM Size 256 x 8
Program Memory Type FLASH
Program Memory Size 8KB (8K x 8 + 256B)
Number of I/O 16
Speed(Frequency) 16MHz
Part Core Size 16-Bit
Core Processor MSP430
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP430F2131IDWR
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
MSP430F2131IDWR Price

MSP430F2131IDWR Datasheet
MSP430F2131IDWR Application

MSP430F2131IDWR Replacement
MSP430F2131IDWR Pdf

MSP430F2131IDWR Pinout
MSP430F2131IDWR Image

MSP430F2131IDWR Picture
MSP430F2131IDWR In Stock

MSP430F2131IDWR Distributor
MSP430F2131IDWR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
this device is an ultra low capacitance
75
64 Megabit, 32 Megabit 3.0-Volt only Page Mode Flash Memory Featuring 110 nm MirrorBit Process Technology
215
Silicon P Channel MOS Type (U-MOS III)
7252
128K x 8 Static RAM / SRAM Chip Async Single 5V 1M-bit 128K x 8 12ns 32-Pin SOJ
162
MOSFET N CH 100V 35A IPAK
1170
Micropower, wide bandwidth (900 kHz), 16 V CMOS operational amplifiers | IC OPAMP GP 2 CIRCUIT 8MINISO
48
IC MULT RS-232 DRV/REC 20SOIC
943
IC REG CTRLR FLYBACK 10UMAX
656

Top Sellers