Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

MSP430F2131IPWR

Part No :
MSP430F2131IPWR
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
MCU 16-bit MSP430 RISC 8KB Flash 2.5V/3.3V 20-Pin TSSOP T/R / IC MCU 16BIT 8KB FLASH 20TSSOP
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
21+
$2.4530
$51.513
49+
$2.0430
$100.107
76+
$1.9840
$150.784
104+
$1.9250
$200.200
134+
$1.8670
$250.178
178+
$1.6910
$300.998
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,554 pieces
MOQ: 21 pcs
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
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MAXQ2000-RAX+;  MAXQ2000-RAX;  MAXQ2000-RBX+;  MAXQ2000-RBX;  
ECCN EAR99
Introduction Date March 01, 2005
Family Name MSP430F2131
Supply and Demand Status Balance
Fake Threat In the Open Market 56 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 024444-MSP430F2131IPWR
Case / Package 20-TSSOP
Temperature Range - Operating -40°C to 85°C (TA)
Data Converters Slope A/D
Supply Voltage - Operating 1.8 V to 3.6 V
Data RAM Size 256 x 8
Program Memory Type FLASH
Program Memory Size 8KB (8K x 8 + 256B)
Number of I/O 16
Speed(Frequency) 16MHz
Part Core Size 16-Bit
Core Processor MSP430
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
The Texas Instruments MSP430F2131IPWR, a 16-Bit microcontrollers, offers 8KB (8K x 8 + 256B) of FLASH program memory, with 16 i/o ports. The core processor of the MSP430F2131IPWR is MSP430, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The MSP430F2131IPWR comes in 20-TSSOP package.
Products specifications
ECAD Module
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MAXQ2000-RAX+;  MAXQ2000-RAX;  MAXQ2000-RBX+;  MAXQ2000-RBX;  
ECCN EAR99
Introduction Date March 01, 2005
Family Name MSP430F2131
Supply and Demand Status Balance
Fake Threat In the Open Market 56 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 024444-MSP430F2131IPWR
Case / Package 20-TSSOP
Temperature Range - Operating -40°C to 85°C (TA)
Data Converters Slope A/D
Supply Voltage - Operating 1.8 V to 3.6 V
Data RAM Size 256 x 8
Program Memory Type FLASH
Program Memory Size 8KB (8K x 8 + 256B)
Number of I/O 16
Speed(Frequency) 16MHz
Part Core Size 16-Bit
Core Processor MSP430
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP430F2131IPWR
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
MSP430F2131IPWR Price

MSP430F2131IPWR Datasheet
MSP430F2131IPWR Application

MSP430F2131IPWR Replacement
MSP430F2131IPWR Pdf

MSP430F2131IPWR Pinout
MSP430F2131IPWR Image

MSP430F2131IPWR Picture
MSP430F2131IPWR In Stock

MSP430F2131IPWR Distributor
MSP430F2131IPWR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
TVS DIODE 5VWM 12.5VC SC88 / ESD Suppressor Diode TVS Uni-Dir 5V 6-Pin SC-88 T/R
2975
IC LED DRIVER RGLTR 750MA 8TDFN
2000
DIODE GEN PURP 400V 1A SOT89
2400
IC LED DRIVER OFFL SWITCHER 8DIP
367

Top Sellers