Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

MSP430F2132QRHBTEP

Part No :
MSP430F2132QRHBTEP
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 16BIT 8KB FLASH 32VQFN
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
9+
$6.1660
$55.494
20+
$5.1330
$102.660
31+
$4.9860
$154.566
42+
$4.8380
$203.196
54+
$4.6910
$253.314
71+
$4.2480
$301.608
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 870 pieces
MOQ: 9 pcs
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
Fake Threat In the Open Market 56 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 208838-MSP430F2132QRHBTEP
Case / Package 32-VQFN (5x5)
Temperature Range - Operating -40°C to 125°C (TA)
Data Converters A/D 8x10b
Supply Voltage - Operating 1.8 V to 3.6 V
Data RAM Size 512 x 8
Program Memory Type FLASH
Program Memory Size 8KB (8K x 8 + 256B)
Number of I/O 25
Speed(Frequency) 16MHz
Core Processor MSP430
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
Part Core Size 16-Bit
The Texas Instruments MSP430F2132QRHBTEP, a 16-Bit microcontrollers, offers 8KB (8K x 8 + 256B) of FLASH program memory, with 25 i/o ports. The core processor of the MSP430F2132QRHBTEP is MSP430, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 125°C (TA). The MSP430F2132QRHBTEP comes in 32-VQFN (5x5) package.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 56 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 208838-MSP430F2132QRHBTEP
Case / Package 32-VQFN (5x5)
Temperature Range - Operating -40°C to 125°C (TA)
Data Converters A/D 8x10b
Supply Voltage - Operating 1.8 V to 3.6 V
Data RAM Size 512 x 8
Program Memory Type FLASH
Program Memory Size 8KB (8K x 8 + 256B)
Number of I/O 25
Speed(Frequency) 16MHz
Core Processor MSP430
Status Active
Packaging Tube/Rail
Manufacturer Texas Instruments
Categories Integrated Circuits
Part Core Size 16-Bit
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP430F2132QRHBTEP
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
MSP430F2132QRHBTEP Price

MSP430F2132QRHBTEP Datasheet
MSP430F2132QRHBTEP Application

MSP430F2132QRHBTEP Replacement
MSP430F2132QRHBTEP Pdf

MSP430F2132QRHBTEP Pinout
MSP430F2132QRHBTEP Image

MSP430F2132QRHBTEP Picture
MSP430F2132QRHBTEP In Stock

MSP430F2132QRHBTEP Distributor
MSP430F2132QRHBTEP Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
SWITCH TOGGLE SPST 15A 125V
18866
IC 10 BIT 1.25 MSPS ADC 8-SOIC
58
PWRBLADE V/T HDR
317
Chip Inductor (Chip Coil) for High Frequency Film Type
250
CAP CER 5600PF 50V X7R 0603
263

Top Sellers