Search
Filters

MSP430F2252IRHAT

Part No : MSP430F2252IRHAT
Manufacturer : Texas Instruments
Catalog : Embedded - Microcontrollers
Description : IC MCU 16BIT 16KB FLASH 40VQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 90 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-VQFN (6x6)
Win Source Part Number 024452-MSP430F2252IRHAT
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
The Texas Instruments MSP430F2252IRHAT, a 16-Bit microcontrollers, offers 16KB (16K x 8 + 256B) of FLASH program memory, with 32 i/o ports. The core processor of the MSP430F2252IRHAT is MSP430, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The MSP430F2252IRHAT comes in 40-VQFN (6x6) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-VQFN (6x6)
Win Source Part Number 024452-MSP430F2252IRHAT
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP430F2252IRHAT
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
MSP430F2252IRHAT Price

MSP430F2252IRHAT Datasheet
MSP430F2252IRHAT Application

MSP430F2252IRHAT Replacement
MSP430F2252IRHAT Pdf

MSP430F2252IRHAT Pinout
MSP430F2252IRHAT Image

MSP430F2252IRHAT Picture
MSP430F2252IRHAT In Stock

MSP430F2252IRHAT Distributor
MSP430F2252IRHAT Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
86
Metal Oxide Semiconductor Field Effect Transistor
89
DIODE ZENER 15V 300MW SMT3
300
FIXED IND 68UH 750MA 234 MOHM
35

Top Sellers