Search
Filters

MSP430F2491TPMR

Part No :
MSP430F2491TPMR
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 16BIT 60KB FLASH 64LQFP
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
8+
€5.8170
€46.537
19+
€4.8000
€91.190
29+
€4.6540
€134.977
39+
€4.5080
€175.827
50+
€4.3630
€218.162
67+
€3.9270
€263.110
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,599 pieces can ship immediately
MOQ: 8 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 48
Program Memory Size 60KB (60K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 024468-MSP430F2491TPMR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The Texas Instruments MSP430F2491TPMR, a 16-Bit microcontrollers, offers 60KB (60K x 8 + 256B) of FLASH program memory, with 48 i/o ports. The core processor of the MSP430F2491TPMR is MSP430, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 105°C (TA). The MSP430F2491TPMR comes in 64-LQFP (10x10) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 48
Program Memory Size 60KB (60K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 024468-MSP430F2491TPMR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP430F2491TPMR
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
MSP430F2491TPMR Price

MSP430F2491TPMR Datasheet
MSP430F2491TPMR Application

MSP430F2491TPMR Replacement
MSP430F2491TPMR Pdf

MSP430F2491TPMR Pinout
MSP430F2491TPMR Image

MSP430F2491TPMR Picture
MSP430F2491TPMR In Stock

MSP430F2491TPMR Distributor
MSP430F2491TPMR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
400mA Low Dropout Voltage Regulator with Shutdown
920
2 dB LSB GaAs MMIC 2-BIT DIGITAL ATTENUATOR, 0.7 - 4.0 GHz | RF ATTENUATOR 2DB-6DB SOT23-6
443
IC REG BUCK SEPIC ADJ 4.5A TO220 / Conv DC-DC 5V to 25V Synchronous Step Down Single-Out 2.42V to 21.5V 4.5A 7-Pin(7+Tab) TO-220 Tube
10
LED Uni-Color Blue 468nm 2-Pin Chip 0603(1608Metric) T/R
204

Top Sellers