Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

MSP430F2618TPMR

Part No :
MSP430F2618TPMR
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 16BIT 116KB FLASH 64LQFP / MCU 16-bit MSP430 RISC 116KB Flash 2.5V/3.3V 64-Pin LQFP T/R
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
6+
$9.2890
$55.734
13+
$7.7340
$100.542
20+
$7.5120
$150.240
28+
$7.2890
$204.092
36+
$7.0670
$254.412
47+
$6.4000
$300.800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 18,275 pieces
MOQ: 6 pcs
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
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MAXQ610J-2505+;  MAXQ610J-2519+;  MAXQ610J-2519+T;  MAXQ614V-2554+T;  
Family Name MSP430F2618
Quantity per package 1k pcs
Application Field Used in Test & Measurement, Portable Devices, Defence, Military & Aerospace
Supply and Demand Status Limited
Fake Threat In the Open Market 46 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 024469-MSP430F2618TPMR
Case / Package 64-LQFP (10x10)
Temperature Range - Operating -40°C to 105°C (TA)
Data Converters A/D 8x12b, D/A 2x12b
Supply Voltage - Operating 1.8 V to 3.6 V
Data RAM Size 8K x 8
Program Memory Type FLASH
Program Memory Size 116KB (116K x 8 + 256B)
Number of I/O 48
Speed(Frequency) 16MHz
Part Core Size 16-Bit
Core Processor MSP430
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits

The Texas Instruments MSP430F2618TPMR, a 16-Bit microcontrollers, offers 116KB (116K x 8 + 256B) of FLASH program memory, with 48 i/o ports. The core processor of the MSP430F2618TPMR is MSP430, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 105°C (TA). The MSP430F2618TPMR comes in 64-LQFP (10x10) package.

Products specifications
ECAD Module
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
MAXQ610J-2505+;  MAXQ610J-2519+;  MAXQ610J-2519+T;  MAXQ614V-2554+T;  
Family Name MSP430F2618
Quantity per package 1k pcs
Application Field Used in Test & Measurement, Portable Devices, Defence, Military & Aerospace
Supply and Demand Status Limited
Fake Threat In the Open Market 46 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 024469-MSP430F2618TPMR
Case / Package 64-LQFP (10x10)
Temperature Range - Operating -40°C to 105°C (TA)
Data Converters A/D 8x12b, D/A 2x12b
Supply Voltage - Operating 1.8 V to 3.6 V
Data RAM Size 8K x 8
Program Memory Type FLASH
Program Memory Size 116KB (116K x 8 + 256B)
Number of I/O 48
Speed(Frequency) 16MHz
Part Core Size 16-Bit
Core Processor MSP430
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP430F2618TPMR
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
MSP430F2618TPMR Price

MSP430F2618TPMR Datasheet
MSP430F2618TPMR Application

MSP430F2618TPMR Replacement
MSP430F2618TPMR Pdf

MSP430F2618TPMR Pinout
MSP430F2618TPMR Image

MSP430F2618TPMR Picture
MSP430F2618TPMR In Stock

MSP430F2618TPMR Distributor
MSP430F2618TPMR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
1
IC EEPROM 1KBIT I2C 400KHZ 8SOIC
243
800mA Low-Dropout Linear Regulator | IC REG LIN POS ADJ 800MA TO220-3
4475
CAP CER 3.6PF 50V C0G/NP0 0805
341
NPN EPITAXIAL PLANAR TYPE (VHF~UHF BAND LOW NOISE AMPLIFIER APPLICATIONS)
1130
MOSFET N-CH 40V 46A/300A 5DFN
311
MOSFET BVDSS: 25V-30V SO-8 T&R 2
169

Top Sellers