MSP430F415IPM

Part No :
MSP430F415IPM
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 16BIT 16KB FLASH 64LQFP
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
21+
$2.4790
$52.059
49+
$2.0640
$101.136
75+
$2.0040
$150.300
103+
$1.9450
$200.335
133+
$1.8860
$250.838
176+
$1.7080
$300.608
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 870 pieces
MOQ: 21 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 48
Program Memory Size 16KB (16K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters Slope A/D
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 081952-MSP430F415IPM
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
The Texas Instruments MSP430F415IPM, a 16-Bit microcontrollers, offers 16KB (16K x 8 + 256B) of FLASH program memory, with 48 i/o ports. The core processor of the MSP430F415IPM is MSP430, operated with a 8MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The MSP430F415IPM comes in 64-LQFP (10x10) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 48
Program Memory Size 16KB (16K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters Slope A/D
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 081952-MSP430F415IPM
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP430F415IPM
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
MSP430F415IPM Price

MSP430F415IPM Datasheet
MSP430F415IPM Application

MSP430F415IPM Replacement
MSP430F415IPM Pdf

MSP430F415IPM Pinout
MSP430F415IPM Image

MSP430F415IPM Picture
MSP430F415IPM In Stock

MSP430F415IPM Distributor
MSP430F415IPM Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
MICROCONTROLLER, OTPROM
134
6.2 Amps, 600/650 Volts N-CHANNEL MOSFET
514
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
20
IC PWR SUPPLY TFT-LCD 64TQFP / Power Supply For TFT-LCD Display Module 64-Pin TQFP-V T/R
97
SIPMOS Small-Signal Transistor (P channel Enhancement mode Avalanche rated)
220
FPGA Spartan®-3 Family 400K Gates 8064 Cells 630MHz 90nm Technology 1.2V 208-Pin PQFP / IC FPGA 141 I/O 208QFP
20
IC DISPLAY DRIVER 45V 8SOIC
131

Top Sellers