MSP430FE423IPMR

Part No :
MSP430FE423IPMR
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 16BIT 8KB FLASH 64LQFP
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
5+
$10.6850
$53.425
12+
$8.8960
$106.752
18+
$8.6400
$155.520
24+
$8.3850
$201.240
31+
$8.1290
$251.999
41+
$7.3620
$301.842
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,640 pieces
MOQ: 5 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8.4MHz
Number of I/O 14
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 3x16b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 081957-MSP430FE423IPMR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
The Texas Instruments MSP430FE423IPMR, a 16-Bit microcontrollers, offers 8KB (8K x 8 + 256B) of FLASH program memory, with 14 i/o ports. The core processor of the MSP430FE423IPMR is MSP430, operated with a 8.4MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The MSP430FE423IPMR comes in 64-LQFP (10x10) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8.4MHz
Number of I/O 14
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 3x16b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 081957-MSP430FE423IPMR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP430FE423IPMR
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
MSP430FE423IPMR Price

MSP430FE423IPMR Datasheet
MSP430FE423IPMR Application

MSP430FE423IPMR Replacement
MSP430FE423IPMR Pdf

MSP430FE423IPMR Pinout
MSP430FE423IPMR Image

MSP430FE423IPMR Picture
MSP430FE423IPMR In Stock

MSP430FE423IPMR Distributor
MSP430FE423IPMR Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC GATE NAND 2CH 4-INP 14-DIP
2670
IC REG PWM CONV AC/DC
388
IGBT, 80A, 600V, N-CHANNEL
244
PTC RESETTABLE .10A 60V 1812
11410
C-MOS 3-TERMINAL POSITIVE VOLTAGE REGULATOR
450
OPTOISOLATOR 3.75KV TRANS 4SOP
141
IC INVERTER 8-INPUT 20TSSOP
13
DIFFERENTIAL 4-CHANNEL ANALOG MULTIPLEXERS/ DEMULTIPLEXERS
700

Top Sellers