Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

MSP430G2231IPW14R

Part No :
MSP430G2231IPW14R
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
MCU 16-bit MSP430 RISC 2KB Flash 2.5V/3.3V 14-Pin TSSOP T/R / IC MCU 16BIT 2KB FLASH 14TSSOP
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
65+
$0.7950
$51.675
145+
$0.6920
$100.340
225+
$0.6720
$151.200
310+
$0.6520
$202.120
400+
$0.6320
$252.800
525+
$0.5720
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 412,820 pieces
MOQ: 65 pcs
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
Halogen Free Compliant
Alternative Parts
(Cross-Reference)
MSP430G2231IPW4Q1; MSP430G2231IPW4RQ1; MAXQ610J-2519+T;  MAXQ610J-2544+T; 
ECCN EAR99
Family Name MSP430G2231
Supply and Demand Status Sufficient
Fake Threat In the Open Market 43 pct.
Popularity High
Is this a common-used part? Yes
Introduction Date April 15, 2009
Estimated EOL Date 2031
Temperature Range - Operating -40°C to 85°C (TA)
Country of Origin Malaysia , Taiwan
Win Source Part Number 024515-MSP430G2231IPW14R
Case / Package 14-TSSOP
Data Converters A/D 8x10b
Supply Voltage - Operating 1.8 V to 3.6 V
Data RAM Size 128 x 8
Program Memory Type FLASH
Program Memory Size 2KB (2K x 8)
Number of I/O 10
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Speed(Frequency) 16MHz
Part Core Size 16-Bit
Core Processor MSP430
The Texas Instruments MSP430G2231IPW14R, a 16-Bit microcontrollers, offers 2KB (2K x 8) of FLASH program memory, with 10 i/o ports. The core processor of the MSP430G2231IPW14R is MSP430, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The MSP430G2231IPW14R comes in 14-TSSOP package.
Products specifications
ECAD Module
Halogen Free Compliant
Alternative Parts
(Cross-Reference)
MSP430G2231IPW4Q1; MSP430G2231IPW4RQ1; MAXQ610J-2519+T;  MAXQ610J-2544+T; 
ECCN EAR99
Family Name MSP430G2231
Supply and Demand Status Sufficient
Fake Threat In the Open Market 43 pct.
Popularity High
Is this a common-used part? Yes
Introduction Date April 15, 2009
Estimated EOL Date 2031
Temperature Range - Operating -40°C to 85°C (TA)
Country of Origin Malaysia , Taiwan
Win Source Part Number 024515-MSP430G2231IPW14R
Case / Package 14-TSSOP
Data Converters A/D 8x10b
Supply Voltage - Operating 1.8 V to 3.6 V
Data RAM Size 128 x 8
Program Memory Type FLASH
Program Memory Size 2KB (2K x 8)
Number of I/O 10
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Speed(Frequency) 16MHz
Part Core Size 16-Bit
Core Processor MSP430
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP430G2231IPW14R
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
MSP430G2231IPW14R Price

MSP430G2231IPW14R Datasheet
MSP430G2231IPW14R Application

MSP430G2231IPW14R Replacement
MSP430G2231IPW14R Pdf

MSP430G2231IPW14R Pinout
MSP430G2231IPW14R Image

MSP430G2231IPW14R Picture
MSP430G2231IPW14R In Stock

MSP430G2231IPW14R Distributor
MSP430G2231IPW14R Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Single/Dual Digital Potentiometer with SPI Interface
VARISTOR 430V 1.2KA 4032
3555
17uA Max, Dual and Quad, Single Supply, Precision Op Amps
244
IC REG LINEAR 5V 100MA TSOT23-5
1740
FIXED IND 6.8NH 400MA 350 MOHM
6263
MICROPROCESSOR, 16-BIT, 20MHZ, C
285

Top Sellers