MSP430G2233IPW20

Part No :
MSP430G2233IPW20
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 16BIT 2KB FLASH 20TSSOP
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
Unit Price
Ext. Price
45+
$1.1630
$52.335
105+
$0.9680
$101.640
160+
$0.9400
$150.400
220+
$0.9120
$200.640
285+
$0.8850
$252.225
375+
$0.8010
$300.375
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 9,850 pieces
MOQ: 45 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 081958-MSP430G2233IPW20
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The Texas Instruments MSP430G2233IPW20, a 16-Bit microcontrollers, offers 2KB (2K x 8) of FLASH program memory, with 16 i/o ports. The core processor of the MSP430G2233IPW20 is MSP430, operated with a 16MHz reference frequency. The component accepts supply voltages ranging from 1.8 V to 3.6 V, rated for operation from -40°C to 85°C (TA). The MSP430G2233IPW20 comes in 20-TSSOP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP
Win Source Part Number 081958-MSP430G2233IPW20
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP430G2233IPW20
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
MSP430G2233IPW20 Price

MSP430G2233IPW20 Datasheet
MSP430G2233IPW20 Application

MSP430G2233IPW20 Replacement
MSP430G2233IPW20 Pdf

MSP430G2233IPW20 Pinout
MSP430G2233IPW20 Image

MSP430G2233IPW20 Picture
MSP430G2233IPW20 In Stock

MSP430G2233IPW20 Distributor
MSP430G2233IPW20 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
16k Nonvolatile SRAM
790
Cap Tant Polymer 330uF 6.3VDC D CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343-31 0.015 Ohm 105C T/R
4127
4 Megabit 512K x 8 5-volt Only CMOS Flash Memory
IC DAC 12BIT QUAD V-OUT 28CLCC
217

Top Sellers