MSP430P315IDL

Part No :
MSP430P315IDL
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 16BIT 16KB OTP 56SSOP
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
5+
$11.8460
$59.230
11+
$9.8620
$108.482
16+
$9.5790
$153.264
22+
$9.2950
$204.490
28+
$9.0120
$252.336
37+
$8.1620
$301.994
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 300 pieces
MOQ: 5 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters Slope A/D
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-SSOP
Win Source Part Number 140149-MSP430P315IDL
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial
The Texas Instruments MSP430P315IDL, a 16-Bit microcontrollers, offers 16KB (16K x 8) of OTP program memory, with 14 i/o ports. The core processor of the MSP430P315IDL is MSP430, operated with a 8MHz reference frequency. The component accepts supply voltages ranging from 2.7 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The MSP430P315IDL comes in 56-SSOP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
Data RAM Size 512 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters Slope A/D
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-SSOP
Win Source Part Number 140149-MSP430P315IDL
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Portable Devices, Power Management, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP430P315IDL
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
MSP430P315IDL Price

MSP430P315IDL Datasheet
MSP430P315IDL Application

MSP430P315IDL Replacement
MSP430P315IDL Pdf

MSP430P315IDL Pinout
MSP430P315IDL Image

MSP430P315IDL Picture
MSP430P315IDL In Stock

MSP430P315IDL Distributor
MSP430P315IDL Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 400V 1A SMB
1500
MOSFET N-CH 650V 21A TO-262 / Trans MOSFET N-CH 600V 21A 3-Pin(3+Tab) TO-262 Tube
208
1-Channel Single ADC Pipelined 12-bit Parallel 100-Pin LQFP
61
IC MCU 16BIT 192KB FLASH 100LQFP / MCU 16-bit MSP430 RISC 192KB Flash 2.5V/3.3V 100-Pin LQFP T/R
117
PHOTORELAY MOSFET OUT 3MA 6-DIP
100
VOLTAGE REGULATOR
434

Top Sellers