Search
Filters

MSP430P325IPG

Part No : MSP430P325IPG
Manufacturer : Texas Instruments
Catalog : Embedded - Microcontrollers
Description : IC MCU 16BIT 16KB OTP 64QFP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
Data RAM Size 512 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 6x14b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QFP (14x20)
Win Source Part Number 208853-MSP430P325IPG
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
The Texas Instruments MSP430P325IPG, a 16-Bit microcontrollers, offers 16KB (16K x 8) of OTP program memory, with 14 i/o ports. The core processor of the MSP430P325IPG is MSP430, operated with a 8MHz reference frequency. The component accepts supply voltages ranging from 2.5 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The MSP430P325IPG comes in 64-QFP (14x20) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
Data RAM Size 512 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 6x14b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-QFP (14x20)
Win Source Part Number 208853-MSP430P325IPG
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP430P325IPG
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
MSP430P325IPG Price

MSP430P325IPG Datasheet
MSP430P325IPG Application

MSP430P325IPG Replacement
MSP430P325IPG Pdf

MSP430P325IPG Pinout
MSP430P325IPG Image

MSP430P325IPG Picture
MSP430P325IPG In Stock

MSP430P325IPG Distributor
MSP430P325IPG Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
AUIRLR3915 HEXFET® Power MOSFET
10
TRIMMER 10K OHM 0.05W SMD
8500
IC REG BUCK/BOOST/LINEAR 49WLCSP
298
IC 8-BIT ADDRESSBLE LATCH 16-DIP
10
Trans GP BJT PNP 100V 2.7A 2100mW 3-Pin HUSON
3300
CAP TANT 100UF 16V 20% 2917
1317
IGBT MODULE (V series) 1700V / 300A / 2 in one package
3

Top Sellers