MSP430P337AIPJM

Part No :
MSP430P337AIPJM
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 16BIT 32KB OTP 100QFP
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
1+
$82.1220
$82.122
2+
$68.3700
$136.740
3+
$66.4050
$199.215
4+
$64.4400
$257.760
5+
$62.4760
$312.380
6+
$56.5820
$339.492
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 300 pieces
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
Data RAM Size 1K x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters Slope A/D
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-QFP (14x20)
Win Source Part Number 024525-MSP430P337AIPJM
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
The Texas Instruments MSP430P337AIPJM, a 16-Bit microcontrollers, offers 32KB (32K x 8) of OTP program memory, with 40 i/o ports. The core processor of the MSP430P337AIPJM is MSP430, operated with a 8MHz reference frequency. The component accepts supply voltages ranging from 2.5 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The MSP430P337AIPJM comes in 100-QFP (14x20) package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 8MHz
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
Data RAM Size 1K x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters Slope A/D
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-QFP (14x20)
Win Source Part Number 024525-MSP430P337AIPJM
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MSP430P337AIPJM
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
MSP430P337AIPJM Price

MSP430P337AIPJM Datasheet
MSP430P337AIPJM Application

MSP430P337AIPJM Replacement
MSP430P337AIPJM Pdf

MSP430P337AIPJM Pinout
MSP430P337AIPJM Image

MSP430P337AIPJM Picture
MSP430P337AIPJM In Stock

MSP430P337AIPJM Distributor
MSP430P337AIPJM Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC PWR DRVR N-CHAN 1:8 TSDSO-24
271
DDR-333 16Mx16 FBGA
130
TRANS PNP 30V 1A SOT-223
260
IC 16-BIT D/A CONVERTER 16-DIP
20
The ArriaTM GX family of devices combines 3.125 gigabits per second (Gbps) serial transceivers with reliable packaging technology
4
IC INST AMP 1 CIRCUIT 8SOIC
229
ESD Suppressor Diode Diode Array Uni-Dir 5.5V Automotive 6-Pin SOT-23 T/R / TVS DIODE SOT23-6
2650
3 V/5 V, 2 MSPS, 8-Bit, 1-, 4-, 8-Channel Sampling ADCs
20

Top Sellers