Search
Filters

N80C196KC20

Part No : N80C196KC20
Manufacturer : Intel
Catalog : Embedded - Microcontrollers
Description : MCS 96 80C Microcontroller IC 16-Bit 20MHz ROMless 68-PLCC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2+
$46.764
$93.528
3+
$39.569
$118.707
4+
$38.370
$153.480
6+
$37.171
$223.026
7+
$35.972
$251.804
10+
$32.375
$323.750
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Intel
Series 80C
Packaging Tube
Core Processor MCS 96
Core Size 16-Bit
Speed 20MHz
Connectivity SIO
Peripherals PWM, WDT
Number of I/O 48
Program Memory Type ROMless
RAM Size 488 x 8
Operating Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 68-LCC (J-Lead)
Manufacturer Device Package 68-PLCC
Win Source Part Number 144339-N80C196KC20
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
The Intel N80C196KC20, with 48 i/o ports. The core processor of the N80C196KC20 is MCS 96.
Products specifications
ECAD Module
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Intel
Series 80C
Packaging Tube
Core Processor MCS 96
Core Size 16-Bit
Speed 20MHz
Connectivity SIO
Peripherals PWM, WDT
Number of I/O 48
Program Memory Type ROMless
RAM Size 488 x 8
Operating Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 68-LCC (J-Lead)
Manufacturer Device Package 68-PLCC
Win Source Part Number 144339-N80C196KC20
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for N80C196KC20
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
N80C196KC20 Price

N80C196KC20 Datasheet
N80C196KC20 Application

N80C196KC20 Replacement
N80C196KC20 Pdf

N80C196KC20 Pinout
N80C196KC20 Image

N80C196KC20 Picture
N80C196KC20 In Stock

N80C196KC20 Distributor
N80C196KC20 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
10-Bit Rail-to-Rail Micropower DAC with I2C Interface
1652
3.5A, 100V, 0.600 Ohm, N-Channel Power MOSFET
LPS5010 Power Inductors
2
OPTOISOLATOR 3.75KV TRIAC 4SMD
766
3-to-8 line decoder/demultiplexer; inverting
TVS DIODE 3VWM 10.9VC SMD
237
RoHS Compliance , 440-520MHz 13W 12.5V, 2 Stage Amp. For MOBILE RADIO
IC FPGA 158 I/O 256FBGA
108

Top Sellers