Search
Filters

PIC12C509A-04I/SN

Part No : PIC12C509A-04I/SN
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 1.5KB OTP 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 55 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Data RAM Size 41 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 210005-PIC12C509A-04I/SN
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
The Microchip Technology PIC12C509A-04I/SN, a 8-Bit microcontrollers, offers 1.5KB (1K x 12) of OTP program memory, with 5 i/o ports. The core processor of the PIC12C509A-04I/SN is PIC, operated with a 4MHz reference frequency. The component accepts supply voltages ranging from 3 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The PIC12C509A-04I/SN comes in 8-SOIC package.
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Data RAM Size 41 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 210005-PIC12C509A-04I/SN
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC12C509A-04I/SN
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
PIC12C509A-04I/SN Price

PIC12C509A-04I/SN Datasheet
PIC12C509A-04I/SN Application

PIC12C509A-04I/SN Replacement
PIC12C509A-04I/SN Pdf

PIC12C509A-04I/SN Pinout
PIC12C509A-04I/SN Image

PIC12C509A-04I/SN Picture
PIC12C509A-04I/SN In Stock

PIC12C509A-04I/SN Distributor
PIC12C509A-04I/SN Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 100V 7.5A TO251A
416
IC OPAMP PGA 560KHZ RRO 10DFN
15
SCHOTTKY RECTIFIER 2 x 20 Amps
84
62.5/125MHz Gigabit Ethernet, 4 Output, Ultra-Low Jitter Clock Synthesizer
1