Search
Filters

PIC12F629-I/P

Part No : PIC12F629-I/P
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 1.75KB FLASH 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
50+
€0.994
€49.691
115+
€0.841
€96.680
180+
€0.816
€146.819
245+
€0.790
€193.467
315+
€0.765
€240.856
420+
€0.689
€289.189
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 500 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Introduction Date March 01, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
PIC12F629-I/SN;  PIC12F629T-I/SNG; PIC12F629-I/MD; 
Application Field Used in Automotive, Industrial, Consumer Electronics
Supply and Demand Status Balance
Fake Threat In the Open Market 54 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 091568-PIC12F629-I/P
Case / Package 8-PDIP
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 2 V to 5.5 V
EEPROM Size 128 x 8
Program Memory Type FLASH
Program Memory Size 1.75KB (1K x 14)
Number of I/O 5
Speed(Frequency) 20MHz
Part Core Size 8-Bit
Core Processor PIC
Status Active
Packaging Tube/Rail
Manufacturer Microchip Technology
Categories Integrated Circuits
Data RAM Size 64 x 8
Family Name PIC12F629
The Microchip Technology PIC12F629-I/P, a 8-Bit microcontrollers, offers 1.75KB (1K x 14) of FLASH program memory, with 5 i/o ports. The core processor of the PIC12F629-I/P is PIC, operated with a 20MHz reference frequency. The component accepts supply voltages ranging from 2 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The PIC12F629-I/P comes in 8-PDIP package.
Products specifications
ECAD Module
Introduction Date March 01, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
PIC12F629-I/SN;  PIC12F629T-I/SNG; PIC12F629-I/MD; 
Application Field Used in Automotive, Industrial, Consumer Electronics
Supply and Demand Status Balance
Fake Threat In the Open Market 54 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 091568-PIC12F629-I/P
Case / Package 8-PDIP
Temperature Range - Operating -40°C to 85°C (TA)
Supply Voltage - Operating 2 V to 5.5 V
EEPROM Size 128 x 8
Program Memory Type FLASH
Program Memory Size 1.75KB (1K x 14)
Number of I/O 5
Speed(Frequency) 20MHz
Part Core Size 8-Bit
Core Processor PIC
Status Active
Packaging Tube/Rail
Manufacturer Microchip Technology
Categories Integrated Circuits
Data RAM Size 64 x 8
Family Name PIC12F629
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC12F629-I/P
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
PIC12F629-I/P Price

PIC12F629-I/P Datasheet
PIC12F629-I/P Application

PIC12F629-I/P Replacement
PIC12F629-I/P Pdf

PIC12F629-I/P Pinout
PIC12F629-I/P Image

PIC12F629-I/P Picture
PIC12F629-I/P In Stock

PIC12F629-I/P Distributor
PIC12F629-I/P Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC MULTIPLEXER 16X1 28PLCC
30
12-Bit Quad Voltage Output DIGITAL-TO-ANALOG CONVERTER
6
IC GATE NOR 4CH 2-INP 14-SOIC
2238
DIGITAL-TO-ANALOG CONVERTER With Programmable PLL
8
IC MPU SUPERVISORY CIRCUIT 8SOIC
15000
LC2MOS 4-Channel, 12-Bit Simultaneous Sampling Data Acquisition System | IC DAS 12BIT 116K 28LCC
50

Top Sellers