Search
Filters

PIC12LC509A-04I/SN

Part No : PIC12LC509A-04I/SN
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 1.5KB OTP 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 444 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Data RAM Size 41 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 061683-PIC12LC509A-04I/SN
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
The Microchip Technology PIC12LC509A-04I/SN, a 8-Bit microcontrollers, offers 1.5KB (1K x 12) of OTP program memory, with 5 i/o ports. The core processor of the PIC12LC509A-04I/SN is PIC, operated with a 4MHz reference frequency. The component accepts supply voltages ranging from 2.5 V to 5.5 V, rated for operation from -40°C to 85°C (TA). The PIC12LC509A-04I/SN comes in 8-SOIC package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
Data RAM Size 41 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 061683-PIC12LC509A-04I/SN
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC12LC509A-04I/SN
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
PIC12LC509A-04I/SN Price

PIC12LC509A-04I/SN Datasheet
PIC12LC509A-04I/SN Application

PIC12LC509A-04I/SN Replacement
PIC12LC509A-04I/SN Pdf

PIC12LC509A-04I/SN Pinout
PIC12LC509A-04I/SN Image

PIC12LC509A-04I/SN Picture
PIC12LC509A-04I/SN In Stock

PIC12LC509A-04I/SN Distributor
PIC12LC509A-04I/SN Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC SWITCH DUAL SPDT 10UMLP
8368
3-pin microprocessor resets
600
Silicon epitaxial planar type
17942
Quad Voltage Comparator
5
IC REG LDO 1.5V 0.5A DPAK
302
IC MOTOR DRIVER PAR SIP10
33

Top Sellers