Search
Filters

PIC16C63A-04/SO

Part No :
PIC16C63A-04/SO
Manufacturer :
Catalog :
Embedded - Microcontrollers
Description :
IC MCU 8BIT 7KB OTP 28SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 677 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 061730-PIC16C63A-04/SO
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
The Microchip Technology PIC16C63A-04/SO, a 8-Bit microcontrollers, offers 7KB (4K x 14) of OTP program memory, with 22 i/o ports. The core processor of the PIC16C63A-04/SO is PIC, operated with a 4MHz reference frequency. The component accepts supply voltages ranging from 4 V to 5.5 V, rated for operation from 0°C to 70°C (TA). The PIC16C63A-04/SO comes in 28-SOIC package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SOIC
Win Source Part Number 061730-PIC16C63A-04/SO
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC16C63A-04/SO
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
PIC16C63A-04/SO Price

PIC16C63A-04/SO Datasheet
PIC16C63A-04/SO Application

PIC16C63A-04/SO Replacement
PIC16C63A-04/SO Pdf

PIC16C63A-04/SO Pinout
PIC16C63A-04/SO Image

PIC16C63A-04/SO Picture
PIC16C63A-04/SO In Stock

PIC16C63A-04/SO Distributor
PIC16C63A-04/SO Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC VOICEBAND CODEC 3V 1CH 20SSOP
200
DUAL SURFACE MOUNT SWITCHING DIODE
1100
4 M SRAM (512-kword x 8-bit)
2
IC MPU MPC83XX 266MHZ 516BGA
24
1-Megabit 64K x 16 OTP EPROM
8
IC TRANSCEIVER 16BIT 52-QFP
72
256-Position SPI Compatible Digital Potentiometer
168
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
41

Top Sellers