Search
Filters

PIC16C74A-10/P

Part No : PIC16C74A-10/P
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 7KB OTP 40DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 6 V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-PDIP
Win Source Part Number 004371-PIC16C74A-10/P
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
The Microchip Technology PIC16C74A-10/P, a 8-Bit microcontrollers, offers 7KB (4K x 14) of OTP program memory, with 33 i/o ports. The core processor of the PIC16C74A-10/P is PIC, operated with a 10MHz reference frequency. The component accepts supply voltages ranging from 4 V to 6 V, rated for operation from 0°C to 70°C (TA). The PIC16C74A-10/P comes in 40-PDIP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
Data RAM Size 192 x 8
Supply Voltage - Operating 4 V to 6 V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-PDIP
Win Source Part Number 004371-PIC16C74A-10/P
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC16C74A-10/P
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
PIC16C74A-10/P Price

PIC16C74A-10/P Datasheet
PIC16C74A-10/P Application

PIC16C74A-10/P Replacement
PIC16C74A-10/P Pdf

PIC16C74A-10/P Pinout
PIC16C74A-10/P Image

PIC16C74A-10/P Picture
PIC16C74A-10/P In Stock

PIC16C74A-10/P Distributor
PIC16C74A-10/P Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
Ultrahigh-Speed Switching Applications
119
12-stage Binary Counter
6200
8-CHANNEL T1/E1/J1 SHORT-HAUL LINE INTERFACE UNIT
132
THROUGH-HOLE CRYSTALS
21
IC REG LDO 1.8V 1A 2-UTHINPAK
550
FIXED IND 3.3MH 140MA 8.5 OHM TH
468
IC COMPARATOR P-P NANOPWR 8-SOIC
235
3.0 AMPS. High Efficient Surface Mount Rectifiers
300