Search
Filters

PIC16CE623-04/P

Part No : PIC16CE623-04/P
Manufacturer : Microchip Technology
Catalog : Embedded - Microcontrollers
Description : IC MCU 8BIT 896B OTP 18DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 72 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
EEPROM Size 128 x 8
Data RAM Size 96 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-PDIP
Win Source Part Number 061761-PIC16CE623-04/P
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
Application Field Used in Power Management, Sensing & Instrumentation, Automotive, Industrial, Consumer Electronics
The Microchip Technology PIC16CE623-04/P, a 8-Bit microcontrollers, offers 896B (512 x 14) of OTP program memory, with 13 i/o ports. The core processor of the PIC16CE623-04/P is PIC, operated with a 4MHz reference frequency. The component accepts supply voltages ranging from 3 V to 5.5 V, rated for operation from 0°C to 70°C (TA). The PIC16CE623-04/P comes in 18-PDIP package.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
EEPROM Size 128 x 8
Data RAM Size 96 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-PDIP
Win Source Part Number 061761-PIC16CE623-04/P
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Limited
Application Field Used in Power Management, Sensing & Instrumentation, Automotive, Industrial, Consumer Electronics
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for PIC16CE623-04/P
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
PIC16CE623-04/P Price

PIC16CE623-04/P Datasheet
PIC16CE623-04/P Application

PIC16CE623-04/P Replacement
PIC16CE623-04/P Pdf

PIC16CE623-04/P Pinout
PIC16CE623-04/P Image

PIC16CE623-04/P Picture
PIC16CE623-04/P In Stock

PIC16CE623-04/P Distributor
PIC16CE623-04/P Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
IC CONFIG DEVICE 1.6MBIT 32TQFP
32
IC GATE AND 1CH 3-INP 6-MICROPAK
15096
2-Bank x 524,288-Word x 16-Bit SYNCHRONOUS DYNAMIC RAM
5
LOW-VOLTAGE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIERS
1685
IC DAC 16BIT SRLIN/CUR OUT 8SOIC
3
Advanced trench MOSFET process technology
31
3-V TO 5.5-V MULTICHANNEL RS-232 COMPATIBLE LINE DRIVER/RECEIVER
10